EN
  • EN
  • DE

M28W320CT90ZB6T

Part No M28W320CT90ZB6T
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description M28W320CT90ZB6T St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981546-M28W320CT90ZB6T
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28W320CT90ZB6T CAD Model

Description

STMicroelectronics M28W320CT90ZB6T Flash Memory

The M28W320CT90ZB6T is a high-performance 32Mbit (4MB) flash memory device from STMicroelectronics, designed to provide a reliable storage solution for a wide range of embedded applications. This non-volatile memory component is part of STMicroelectronics' extensive flash memory product line, offering the perfect balance of speed, durability, and efficiency.

Key Features

  • Memory Capacity: The device boasts a storage capacity of 32 Megabits, organized as 2M x16, ideal for storing boot code, firmware, and other critical data.
  • Access Time: With an access time of 90ns, the M28W320CT90ZB6T offers fast read operations, ensuring swift data retrieval and high-speed system performance.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications and portable devices.
  • Temperature Range: The device is designed to operate reliably over an industrial temperature range, ensuring stability and functionality in harsh environments.
  • Programming: It supports standard and buffered enhanced factory programming, providing flexible and efficient programming capabilities.
  • Protection: The M28W320CT90ZB6T includes hardware protection features, such as block protection and block locking, to secure critical data against accidental erasure or overwrite.
  • Package: Encased in a 48-Pin TSOP (Type I) package, the memory device is compact and suitable for space-constrained applications.

Applications

The versatility of the M28W320CT90ZB6T makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Telecommunication infrastructure
  • Industrial control systems
  • Consumer electronics
  • Boot memory for microprocessors and microcontrollers

With its robust design and advanced features, the STMicroelectronics M28W320CT90ZB6T flash memory is a reliable component that meets the stringent requirements of modern electronic systems, ensuring data integrity and system stability.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess