EN
  • EN
  • DE

M28W320FCT70ZB6

Part No M28W320FCT70ZB6
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 719246-M28W320FCT70ZB6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M28W320FCT70ZB6 CAD Model

Description

STMicroelectronics M28W320FCT70ZB6 Flash Memory

The M28W320FCT70ZB6 is a state-of-the-art flash memory device from STMicroelectronics, renowned for its high performance and reliability. This flash memory chip is designed to meet the rigorous demands of modern electronic applications, offering a robust storage solution for both industrial and consumer products.

Key Features

  • Memory Size: The device boasts a substantial memory capacity of 32Mbit, which is ideal for storing firmware, boot code, and other critical data.
  • Access Time: With an access time of 70ns, the M28W320FCT70ZB6 provides swift read operations, ensuring quick data retrieval for time-sensitive tasks.
  • Supply Voltage: Operating at a supply voltage range of 2.7V to 3.6V, this flash memory chip is optimized for low-power consumption, making it suitable for battery-powered devices.
  • Temperature Range: It is designed to perform reliably across a wide temperature range, from -40°C to +85°C, catering to applications that operate under extreme conditions.
  • Package: Encased in a 48-LFBGA package, the M28W320FCT70ZB6 ensures a compact footprint on PCBs, allowing for more efficient use of board space in densely packed electronics.

Applications

The versatility of the M28W320FCT70ZB6 makes it suitable for a wide array of applications including:

  • Embedded systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Industrial control systems

Advantages

STMicroelectronics' M28W320FCT70ZB6 flash memory provides numerous advantages such as:

  • High data retention and endurance for long-term reliability.
  • Fast programming and erasing capabilities, enhancing development efficiency.
  • Compatibility with a wide range of microcontrollers and processors.
  • Support for boot block protection, safeguarding critical system code.

Overall, the M28W320FCT70ZB6 from STMicroelectronics represents a powerful and reliable flash memory solution, tailored to meet the sophisticated needs of today's technology landscape.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess