EN
  • EN
  • DE

M29DW323DT70ZE6

Part No M29DW323DT70ZE6
Manufacturer STMicroelectronics
Description 32 Mbit 4Mb x8 or 2Mb x16, Dual Bank 8:24, Boot Block 3V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210214-M29DW323DT70ZE6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29DW323DT70ZE6 CAD Model

Description

Introducing the M29DW323DT70ZE6 Flash Memory by STMicroelectronics

The M29DW323DT70ZE6 is a state-of-the-art flash memory device manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance memory chip is designed to meet the rigorous demands of modern electronic applications, offering a reliable and efficient storage solution.

Key Features

  • Memory Capacity: The M29DW323DT70ZE6 boasts a substantial memory capacity of 32Mbit, which is divided into uniform blocks, facilitating easier management and higher flexibility for a variety of applications.
  • Access Speed: With an access speed of 70ns, this flash memory device ensures swift read and write operations, making it an ideal choice for applications requiring quick data retrieval and storage.
  • Versatile Interface: It supports a 16-bit parallel interface, providing a straightforward and efficient communication pathway between the memory component and the host controller.
  • Supply Voltage: The device operates over a wide range of supply voltages, from 2.7V to 3.6V, which helps in maintaining flexibility in power-sensitive designs.
  • Temperature Range: Designed to function reliably across a broad temperature range, the M29DW323DT70ZE6 is suitable for industrial applications that may be exposed to extreme conditions.

Applications

The M29DW323DT70ZE6 is highly versatile and can be employed in a myriad of applications such as:

  • Embedded systems
  • Automotive electronics
  • Communications equipment
  • Consumer electronics
  • Industrial control systems

Reliability and Durability

STMicroelectronics is known for its commitment to quality, and the M29DW323DT70ZE6 is no exception. It is engineered to withstand intense workloads and provide a reliable storage medium over its lifespan. The device also features advanced wear-leveling algorithms to ensure a long service life, even in environments where data is frequently updated.

In summary, the M29DW323DT70ZE6 from STMicroelectronics is an exceptional flash memory component that combines high capacity, fast access speeds, and robust performance to meet the needs of today's sophisticated electronic devices. Its adaptability and durability make it a top choice for designers and engineers looking for a dependable storage solution.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6124 $64.4960
90+ $1.3225 $119.0250
140+ $1.2821 $179.4940
190+ $1.2405 $235.6950
245+ $1.1989 $293.7305
325+ $1.0753 $349.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess