EN
  • EN
  • DE

M29F800AT-90M1

Part No M29F800AT-90M1
Manufacturer STMicroelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1179314-M29F800AT-90M1
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F800AT-90M1 CAD Model

Description

The M29F800AT-90M1 is a high-speed 8 Mbit (1Mb x8 or 512Kb x16) Flash memory device produced by STMicroelectronics, a global leader in semiconductor solutions. This non-volatile memory module provides a flexible and reliable storage solution for a wide range of embedded systems and applications.

Key Features

  • Memory Size: 8 Mbit (1M x 8 or 512K x 16 configuration)
  • Access Time: 90 ns, enabling swift read operations for time-critical tasks.
  • Programming Time: Typical programming time of 10μs per byte/word, ensuring efficient updates.
  • Boot Block: Features a boot block that allows for secure firmware storage, crucial for system recovery processes.
  • Operating Voltage: 4.5V to 5.5V, compatible with a wide range of systems and power supplies.
  • Temperature Range: Operating temperatures from -40°C to +85°C, suitable for harsh environments.
  • Package: Available in TSOP48 and SO44 packages, providing flexibility for PCB design.

Applications

The M29F800AT-90M1 is designed for applications that require fast and reliable non-volatile memory. It is commonly used in:

  • Automotive electronics
  • Telecommunication devices
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Security systems

Advanced Features

The device also supports advanced features such as:

  • Chip Erase: Capable of erasing the entire chip, facilitating full memory resets when needed.
  • Block Protection: Offers the ability to lock down specific memory blocks to prevent accidental data corruption or unauthorized access.
  • Program/Erase Cycles: Guaranteed for a minimum of 10,000 cycles, ensuring longevity and durability of the memory.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable products. The M29F800AT-90M1 is manufactured to meet the highest industry standards, ensuring performance and stability for critical applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9662 $59.5944
29+ $4.0748 $118.1692
44+ $3.9476 $173.6944
61+ $3.8202 $233.0322
79+ $3.6929 $291.7391
105+ $3.3108 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess