EN
  • EN
  • DE

TPS612592YFFR

Part No TPS612592YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5.2V 3.9A 9DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 9-UFBGA, DSBGA
Case / Package 9-DSBGA
Family Name TPS612592
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52007-2, 296-52007-1, TPS612592YFFR-ND, 296-52007-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900862-TPS612592YFFR
Ultra Librarian 3D Model Ultra Librarian TPS612592YFFR CAD Model

Description

Product Overview: TPS61259 2YFFR by Texas Instruments

The TPS61259 2YFFR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of TI's extensive line of power conversion and management devices, engineered to meet the demanding requirements of modern electronic systems.

Key Features

  • High-Efficiency Boost Converter: The TPS61259 2YFFR features a boost converter that efficiently steps up lower voltages to higher voltages, making it ideal for battery-powered applications where extending run time is crucial.
  • Versatile Input Voltage Range: This device supports a wide input voltage range, accommodating various power sources and ensuring compatibility with multiple battery chemistries.
  • Adjustable Output Voltage: Users can adjust the output voltage to suit specific requirements, providing flexibility across different applications and optimizing performance.
  • Integrated Power Switch: With an integrated power switch, the TPS61259 2YFFR minimizes external component count, reducing board space and simplifying design.
  • Protection Features: It incorporates multiple protection features such as over-temperature protection, overvoltage protection, and under-voltage lockout, ensuring the safety and reliability of the application.

Applications

The TPS61259 2YFFR is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Power banks
  • Handheld medical equipment
  • Wireless speakers and audio devices
  • Smart meters and IoT devices

Quality and Support

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS61259 2YFFR is no exception. TI provides comprehensive technical support and extensive documentation, including datasheets, application notes, and design tools, to assist designers in integrating this IC into their projects with confidence.

With its combination of efficiency, versatility, and reliability, the TPS61259 2YFFR is an excellent choice for designers looking to enhance the power management capabilities of their next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8314 $54.9420
70+ $1.5027 $105.1890
105+ $1.4557 $152.8485
145+ $1.4088 $204.2760
185+ $1.3618 $251.9330
250+ $1.2209 $305.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,054 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess