EN
  • EN
  • DE

M29W008DB90N1

Part No M29W008DB90N1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305423-M29W008DB90N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W008DB90N1 CAD Model

Description

STMicroelectronics M29W008DB90N1 Flash Memory

The M29W008DB90N1 is a high-performance 8 Mbit (1MB) Flash memory device produced by STMicroelectronics, designed to provide a robust storage solution for a wide range of applications. This non-volatile memory component is ideal for use in embedded systems, automotive electronics, telecommunications, and other industrial applications that require reliable data retention, fast access times, and the ability to endure frequent read and write cycles.

Key Features

  • Memory Size: The device offers a total storage capacity of 8 Megabits, organized as 1M x 8 bits, which equates to 1 Megabyte of data storage.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with modern digital circuits.
  • Access Time: The M29W008DB90N1 boasts a fast access time of 90ns, allowing for quick data retrieval, which is crucial for time-sensitive applications.
  • Programming and Erasure: It features flexible programming capabilities, including byte and word programming, as well as block erasure. This flexibility ensures efficient memory management and easy updates to stored data.
  • Endurance: The Flash memory is designed for a minimum of 100,000 program/erase cycles, ensuring long-term reliability and stability for applications that require frequent data updates.
  • Data Retention: It provides a data retention period of 20 years, guaranteeing the preservation of critical data over an extended period.
  • Temperature Range: The device operates over an industrial temperature range from -40°C to +85°C, making it resilient in harsh environmental conditions.

Package and Compatibility

The M29W008DB90N1 is available in a 32-pin TSOP (Thin Small Outline Package) that is both space-efficient and compatible with standard PCB layouts. Its industry-standard pinout ensures easy integration into existing designs without the need for significant board modifications.

Applications

This Flash memory is versatile and can be used across various sectors. It is particularly well-suited for applications such as:

  • Embedded controllers
  • Automotive electronics
  • Telecommunication devices
  • Industrial control systems
  • Boot memory in computers and servers

With its combination of density, speed, and reliability, the STMicroelectronics M29W008DB90N1 Flash memory is an excellent choice for designers looking for a robust memory solution that can withstand the demands of both industrial and consumer applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess