EN
  • EN
  • DE

M29W160ET70ZA6

Part No M29W160ET70ZA6
Manufacturer STMicroelectronics
Description 16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210267-M29W160ET70ZA6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W160ET70ZA6 CAD Model

Description

STMicroelectronics M29W160ET70ZA6 Flash Memory

The M29W160ET70ZA6 is a high-performance 16 Mbit (1Mb x16, Boot Block) Flash memory module from STMicroelectronics, designed to deliver robust data storage and quick access times. This non-volatile memory chip is a perfect solution for applications where reliable and fast memory is critical, such as in advanced mobile devices, automotive electronics, and various embedded systems.

The device operates on a single 3V to 3.6V power supply, making it an energy-efficient choice for modern electronic designs. It comes in a 48-pin TSOP (Thin Small Outline Package) that is ideal for space-constrained applications. The memory is organized as 1M words of 16 bits each, which is beneficial for systems requiring high-density memory with a wide data bus.

One of the key features of the M29W160ET70ZA6 is its boot block architecture. This allows for a secure area of memory to be used for storing boot code, which can be protected from accidental erasure or programming. The boot block can be located at either the top or bottom of the memory address range, providing flexibility for system design.

The memory module also supports a variety of read and write operations, including burst read, which significantly improves the data transfer rate. The chip's programming and erasure times are optimized to enhance system performance and reduce downtime. Additionally, the M29W160ET70ZA6 supports a common flash interface (CFI), which simplifies the integration of the memory into various systems by allowing the device to be identified and accessed by the host hardware or software.

For data protection and reliability, the M29W160ET70ZA6 includes features such as hardware block protection, which prevents unintended changes to data, and an extended temperature range, ensuring operation in extreme environments.

In summary, the M29W160ET70ZA6 from STMicroelectronics is a versatile and reliable flash memory module that provides a combination of high density, low power consumption, and advanced features for secure data storage. Its robust design and flexible architecture make it suitable for a wide range of applications that require dependable non-volatile memory solutions.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3657 $61.4565
105+ $1.1206 $117.6630
160+ $1.0856 $173.6960
220+ $1.0506 $231.1320
285+ $1.0156 $289.4460
385+ $0.9105 $350.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,114 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess