EN
  • EN
  • DE

MAX2623EUA

Part No MAX2623EUA
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description Monolithic Voltage-Controlled Oscillators | IC VCO OSCILLATOR UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function VCO
Frequency 885MHz ~ 950MHz
RF Type ISM
Secondary Attributes On-Chip 50Ohm Output Match
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1212765-MAX2623EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MAX2623EUA CAD Model

Description

Maxim Integrated MAX2623EUA VCO (Voltage-Controlled Oscillator)

The MAX2623EUA from Maxim Integrated is a high-performance, monolithic voltage-controlled oscillator (VCO) designed for use in a wide range of wireless communication systems. Operating within a frequency range of 650MHz to 1050MHz, this compact and efficient VCO is housed in a space-saving 8-pin µMAX package, making it an ideal choice for applications where board space is at a premium.

Featuring integrated tank circuit components, the MAX2623EUA simplifies the design process by reducing the need for external tuning elements. This integration not only saves additional board space but also helps to minimize the variability in performance due to external component tolerances. The device is capable of providing a typical output power of -3dBm, ensuring a robust signal for various RF applications.

The MAX2623EUA boasts a low-phase noise performance, which is critical for maintaining signal integrity in communication systems. Its phase noise characteristics make it suitable for applications such as satellite communication, base stations, and other RF transmission systems where signal clarity and stability are paramount.

With a wide supply voltage range of 2.7V to 5.5V, the MAX2623EUA offers flexibility in power supply design and is compatible with a broad spectrum of RF systems. Additionally, the device features an analog tuning voltage input, which allows for precise frequency control over the entire VCO range. This tuning capability is essential for applications that require frequency modulation or agile frequency hopping.

Maxim Integrated's commitment to quality and reliability is evident in the MAX2623EUA, which is built to meet the stringent requirements of the wireless communications market. Its low power consumption makes it an excellent choice for battery-operated devices, and its robust construction ensures long-term reliability in demanding environments.

Overall, the MAX2623EUA is a versatile and reliable VCO solution that offers designers a combination of performance, integration, and ease of use, making it an excellent choice for a wide array of RF applications.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess