STMicroelectronics M29W400B70N1 Flash Memory
The M29W400B70N1 is a 4 Mbit (4,194,304 bits) non-volatile flash memory product from STMicroelectronics, designed to provide reliable storage solutions for embedded systems. It is part of the M29 family, which is known for its high performance and low power consumption, making it an ideal choice for a wide range of applications such as automotive electronics, industrial control systems, and telecommunications equipment.
Key Features
- Memory Size: 4 Mbit (512K x 8 bits / 256K x 16 bits)
- Organization: The memory is organized either as 512K bytes or 256K words, selectable by the memory's word/byte (W/B) pin, allowing for flexible use in various hardware configurations.
- Operating Voltage: The device operates within a range of 2.7V to 3.6V, providing compatibility with low-voltage systems and ensuring low power consumption.
- Access Time: The M29W400B70N1 offers fast access times, with a speed grade of 70ns, enabling quick read operations which are crucial for high-performance systems.
- Programming: It supports byte and word programming, which simplifies the programming process and enhances flexibility for different data patterns.
- Erase Blocks: The memory is organized into uniform blocks, with each block being independently erasable, thus providing flexibility for data management and firmware updates.
- Boot Block: A dedicated boot block at the top or bottom of the memory map, which is protected during chip erase operations, ensures the integrity of the bootloader code or critical system parameters.
Reliability and Data Protection
The M29W400B70N1 incorporates advanced features to ensure data reliability and protection:
- Endurance: The device has a high endurance cycle rating, with the capability to withstand a minimum of 10,000 write/erase cycles per block, ensuring a long operational lifespan.
- Data Retention: Data retention is guaranteed for a minimum of 20 years, providing a stable and reliable storage solution over an extended period.
- Security: The memory includes security features such as a hardware lock to prevent accidental program or erase operations, adding an extra layer of protection to the stored data.
Overall, the M29W400B70N1 from STMicroelectronics is a robust and versatile flash memory component, designed to meet the stringent requirements of modern electronic systems where durability, reliability, and low power consumption are essential.