EN
  • EN
  • DE

M29W400DB70ZE6F

Part No M29W400DB70ZE6F
Manufacturer STMicroelectronics
Catalog Memory
Description 4 Mbit (512Kb x8 or 256Kb x16, Boot Block) 3V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210290-M29W400DB70ZE6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W400DB70ZE6F CAD Model

Description

The M29W400DB70ZE6F is a 4 Mbit (512Kb x8 or 256Kb x16) non-volatile flash memory module from STMicroelectronics. This high-speed, low-power memory device is ideal for a wide range of applications, including embedded systems, automotive electronics, and telecommunications equipment. It utilizes a 70ns read/write access time, which ensures swift operation for demanding computational tasks.

Key Features

  • Memory Size: 4 Mbit, organized as either 512Kb x8 or 256Kb x16, selectable by the user.
  • Supply Voltage: Operates within a range of 2.7V to 3.6V, making it suitable for low-power applications.
  • Access Time: Fast access time of 70ns, enabling high-speed read and write operations.
  • Programming: Features byte and word programming, providing flexibility for code and data storage.
  • Block Erase: Comes with a block erase option, allowing for efficient memory management and reuse.
  • Temperature Range: Designed to operate within an extended temperature range, making it robust for industrial applications.
  • Security: Includes a hardware protection feature to prevent unintended writes, enhancing data security.

Performance and Reliability

The M29W400DB70ZE6F has been engineered for optimal performance and reliability. Its fast access times and efficient power consumption make it a top choice for developers who require high-speed memory that won't drain resources. The device's block erase feature ensures that memory can be efficiently cleared and reused, which is essential for iterative development processes and long-term product functionality.

Applications

With its robust feature set, the M29W400DB70ZE6F is well-suited for a variety of applications. It's commonly used in embedded systems that require a compact, reliable memory solution. Automotive electronics benefit from its extended temperature range and reliability under harsh conditions. Additionally, its fast access times make it an excellent choice for telecommunications equipment where speed and data integrity are paramount.

Overall, the M29W400DB70ZE6F from STMicroelectronics represents a reliable and versatile flash memory solution that meets the needs of a broad spectrum of electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess