EN
  • EN
  • DE

M29W400DT55N6F

Part No M29W400DT55N6F
Manufacturer STMicroelectronics
Catalog Memory
Description 4 Mbit (512Kb x8 or 256Kb x16, Boot Block) 3V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210294-M29W400DT55N6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W400DT55N6F CAD Model

Description

The M29W400DT55N6F is a high-performance 4 Mbit (512Kb x8 or 256Kb x16) non-volatile flash memory component from STMicroelectronics, a leader in the semiconductor industry. This device operates at a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications.

Key Features

  • Memory Size: 4 Mbit with flexible block sizes for program/erase operations
  • Memory Organization: The memory array is organized either as 512K bytes or 256K words, providing versatility for different application requirements.
  • Access Time: Fast access time of 55 ns, enabling high-speed read operations which are crucial for performance-critical applications.
  • Program/Erase Cycles: Offers a minimum of 100,000 program/erase cycles, ensuring reliability and longevity for the memory storage.
  • Operating Temperature Range: Designed to function across a wide temperature range from -40°C to +85°C, making it robust for industrial applications.
  • Low Power Consumption: Features low power consumption with standby and automatic power-saving modes, which are ideal for battery-powered devices.
  • Compatibility: This device is boot block compatible, supporting both top and bottom boot blocks for flexible system design.

Applications

The M29W400DT55N6F is designed for a wide range of applications that require high-density, non-volatile memory storage. Its robustness and reliability make it an excellent choice for:

  • Embedded systems
  • Automotive electronics
  • Telecommunication devices
  • Industrial control systems
  • Consumer electronics

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The M29W400DT55N6F is supported by ST's reliability and longevity commitment, ensuring that it meets the stringent requirements of the industry for performance and durability. Customers can also benefit from ST's extensive technical support and documentation, simplifying the design-in process and reducing time to market.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess