EN
  • EN
  • DE

M29W640FT70N6

Part No M29W640FT70N6
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1240+
Reference case TSSOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 747101-M29W640FT70N6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W640FT70N6 CAD Model

Description

The M29W640FT70N6 is a high-performance 64Mbit (8MB) flash memory device from STMicroelectronics, designed to provide reliable storage solutions for a wide variety of applications. This NOR Flash memory offers a fast read speed and a flexible write operation, making it an ideal choice for embedded systems that require high-speed code execution and dependable data retention.

Key Features

  • Memory Size: 64Mbit (8MB), organized as 8M x 8bit or 4M x 16bit, allowing for versatile use in different system architectures.
  • Supply Voltage: Operates within a supply voltage range of 2.7V to 3.6V, compatible with low-voltage operations in portable devices.
  • Access Time: Offers a fast access time of 70ns, ensuring quick data retrieval and enhancing the performance of time-critical applications.
  • Programming: Features a flexible sector architecture with sectors that can be erased and programmed in-system on a sector-by-sector basis, providing efficient memory management and reducing downtime.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability and stability under extreme conditions.
  • Compatibility: Provides a high level of compatibility with industry-standard programming algorithms and interfaces, facilitating easy integration into existing systems.
  • Security: Includes a hardware protection feature to prevent accidental program or erase operations, thus safeguarding the stored data.

Applications

The M29W640FT70N6 is suitable for a diverse array of applications, including but not limited to:

  • Embedded control systems
  • Automotive electronics
  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Medical devices

With its robust design and comprehensive feature set, the M29W640FT70N6 from STMicroelectronics represents a reliable solution for developers needing high-density, non-volatile memory for their critical applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.8648 $64.8648
2+ $60.6802 $121.3604
3+ $58.5874 $175.7622
5+ $54.4028 $272.0140
6+ $52.3100 $313.8600
7+ $50.2182 $351.5274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess