EN
  • EN
  • DE

M29W640GH70ZA6

Part No M29W640GH70ZA6
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829102-M29W640GH70ZA6
Ultra Librarian 3D Model Ultra Librarian M29W640GH70ZA6 CAD Model

Description

Product Overview: M29W640GH70ZA6

The M29W640GH70ZA6 is a high-performance 64Mbit (Megabit) flash memory device from STMicroelectronics, renowned for its reliability and versatility in a wide range of applications. This non-volatile memory product features a 48-ball FBGA (Fine-pitch Ball Grid Array) package, which provides a compact footprint for space-constrained designs.

Key Features

  • Memory Capacity: The device offers a substantial data storage capacity of 64 Megabits, organized as 8M x 8 bits or 4M x 16 bits, allowing for flexible data storage options depending on the application requirements.
  • Supply Voltage: It operates at a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with many standard logic levels.
  • Access Speed: The M29W640GH70ZA6 boasts an impressive access speed, ensuring swift read and write operations, which is crucial for time-sensitive tasks.
  • Temperature Range: Designed to perform reliably across a wide temperature range, this device is rated for operation between -40°C and 85°C, making it ideal for industrial applications.
  • Programming: It supports standard and extended programming algorithms, providing flexibility in programming and ease of integration into various systems.
  • Security: The memory features a boot block protection mechanism that safeguards the boot sectors, ensuring the integrity of the boot code or critical data.

Applications

The M29W640GH70ZA6 is well-suited for a diverse array of applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Telecommunication devices
  • Consumer electronics
  • Industrial control systems

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The M29W640GH70ZA6 is manufactured with the company's robust process technology, ensuring high reliability and performance consistency. Additionally, STMicroelectronics provides comprehensive technical support and documentation, helping designers to reduce development time and ensure a smooth integration into their projects.

With its combination of high density, low power consumption, and robust operating ranges, the M29W640GH70ZA6 is an excellent choice for designers looking for a reliable flash memory solution to meet the demanding requirements of their applications.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1183 $68.4732
9+ $14.0460 $126.4140
13+ $13.6071 $176.8923
18+ $13.1682 $237.0276
23+ $12.7293 $292.7739
31+ $11.4126 $353.7906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess