EN
  • EN
  • DE

M29W640GH7ANB6

Part No M29W640GH7ANB6
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829103-M29W640GH7ANB6
Ultra Librarian 3D Model Ultra Librarian M29W640GH7ANB6 CAD Model

Description

STMicroelectronics M29W640GH7ANB6 Flash Memory

The M29W640GH7ANB6 is a high-performance 64 Mbit (Megabit) flash memory device from STMicroelectronics, designed to provide a flexible and reliable storage solution for a wide range of applications. This non-volatile memory chip is ideal for use in embedded systems, automotive electronics, and other devices that require fast and durable memory storage.

Key Features:

  • Memory Size: 64 Mbit, organized as 8M x8 or 4M x16, selectable by the memory controller or application requirements.
  • Supply Voltage: Operates within a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
  • Access Time: Offers fast read access times, which enables quick data retrieval and enhances overall system performance.
  • Programming: Features a fast programming algorithm to streamline the process of writing data to the chip.
  • Block Erase: Includes a block erase function, allowing for efficient memory management and reuse by erasing data in blocks rather than the entire chip.
  • Boot Block: Comes with a boot block that provides a protected area for critical code such as firmware or bootloaders, ensuring system integrity during start-up.
  • Temperature Range: Designed to operate over an extended temperature range, making it robust enough for demanding environments.

Applications:

The M29W640GH7ANB6 flash memory is versatile and can be used in various applications, including:

  • Automotive electronics
  • Embedded systems
  • Telecommunication devices
  • Industrial control systems
  • Consumer electronics

STMicroelectronics' commitment to quality and reliability is evident in the M29W640GH7ANB6 flash memory, which is manufactured to meet the high standards required by modern electronic devices. With its combination of speed, flexibility, and durability, this memory chip is an excellent choice for designers looking for a reliable storage solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess