EN
  • EN
  • DE

M29W640GT70NA6

Part No M29W640GT70NA6
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TSOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 724884-M29W640GT70NA6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W640GT70NA6 CAD Model

Description

The M29W640GT70NA6 is a high-performance 64 Mbit (Megabit) Flash memory device from STMicroelectronics, a global semiconductor leader. This memory product is designed to cater to a wide range of applications that require fast and reliable non-volatile memory storage. With its 70ns (nanosecond) access time, it provides swift read operations, which is essential for systems where speed is critical.

Key Features:

  • Memory Size: The device offers a total storage capacity of 64 Mbit, which is organized as 8M x8 or 4M x16, selectable by a memory bank switching feature. This flexibility allows designers to choose the optimal data bus configuration for their specific application.
  • Supply Voltage: It operates at a supply voltage range of 2.7V to 3.6V, making it suitable for use in low-power applications and compatible with a wide range of microcontrollers and processors.
  • Access Time: With an access time of 70ns, the M29W640GT70NA6 provides high-speed reads, which can significantly improve the overall performance of systems that rely on quick data retrieval.
  • Programming: The device supports standard page-mode and buffered-programming modes, which enable efficient and flexible programming operations. This is particularly beneficial for applications that require frequent code or data updates.
  • Security: It includes a hardware protection feature that prevents accidental program or erase operations in specific memory blocks, ensuring the integrity of critical data.
  • Temperature Range: The device is designed to operate within an extended temperature range, making it suitable for industrial applications that may be exposed to harsh environments.

The M29W640GT70NA6 is well-suited for a variety of applications, including embedded systems, automotive electronics, telecommunications, and other electronic devices that require high-density, non-volatile memory. Its robust design and advanced features ensure reliable storage and fast access to code and data, which are essential for modern electronic systems.

Overall, the M29W640GT70NA6 from STMicroelectronics is a versatile and reliable Flash memory solution that offers the performance and features required by a broad spectrum of applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8658 $57.9870
37+ $3.1728 $117.3936
57+ $3.0735 $175.1895
78+ $2.9741 $231.9798
101+ $2.8748 $290.3548
135+ $2.5780 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess