The M35PE20VMP6TG is a cutting-edge, high-performance serial flash memory device manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to the ever-increasing demand for reliable and efficient memory storage in a wide range of electronic applications.
Key Features
- Memory Size: The device boasts a 2 Mbit memory capacity, providing ample storage for a variety of applications including, but not limited to, embedded systems, mobile devices, and Internet of Things (IoT) products.
- Interface: It utilizes a Serial Peripheral Interface (SPI) which ensures high-speed data transfer rates, making it an ideal choice for applications requiring fast read and write operations.
- Performance: With a clock frequency of up to 75 MHz, the M35PE20VMP6TG offers exceptional performance, enabling quick access to stored data and efficient operation within the system.
- Supply Voltage: The device operates over a supply voltage range of 2.7V to 3.6V, which is compatible with most modern electronic systems and ensures low power consumption.
- Package: Enclosed in a very thin profile small outline package (VDFPN8), the M35PE20VMP6TG is designed for space-constrained applications, providing a compact and efficient memory solution.
- Endurance and Data Retention: It offers high endurance with 100,000 write cycles per sector and a data retention period of 20 years, ensuring the reliability and longevity of the stored data.
- Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
Applications
The versatility of the M35PE20VMP6TG allows it to be integrated into a diverse array of applications. It is particularly well-suited for use in automotive electronics, industrial control systems, smart cards, and other devices that require robust, non-volatile memory storage. Its small form factor and high reliability make it an excellent choice for designers looking to enhance their system's performance while maintaining a compact footprint.
Conclusion
In summary, the M35PE20VMP6TG from STMicroelectronics is a high-quality serial flash memory device that offers a blend of performance, reliability, and compactness. Its advanced features and robust design make it an ideal solution for a wide range of demanding applications, ensuring that it remains a popular choice among engineers and designers in the industry.