EN
  • EN
  • DE

M36COW6050TOZSP

Part No M36COW6050TOZSP
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306099-M36COW6050TOZSP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36COW6050TOZSP CAD Model

Description

The M36COW6050TOZSP is an advanced memory solution from STMicroelectronics, designed to cater to the increasing demands of modern electronics for reliable and robust storage. This product is a testament to STMicroelectronics' dedication to innovation and quality in the semiconductor industry.

Key Features

  • Memory Capacity: The device comes with a substantial memory capacity, making it suitable for applications requiring a significant amount of data storage.
  • Endurance and Reliability: Engineered for high endurance, the M36COW6050TOZSP is capable of withstanding a large number of program/erase cycles, ensuring a long operational lifespan.
  • Low Power Consumption: It is designed for low power operation, which makes it an ideal choice for power-sensitive applications, contributing to longer battery life in portable devices.
  • High-Speed Interface: The memory device supports a high-speed interface, allowing for quick data transfer rates that are essential for modern, high-performance electronics.
  • Advanced Security Features: The product includes advanced security features to protect sensitive data, making it a secure choice for applications that handle confidential information.

Applications

The versatility of the M36COW6050TOZSP makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Mobile devices, where its low power consumption and high-density storage are crucial.
  • Automotive electronics, where durability and reliability are required to withstand harsh environments.
  • Industrial applications, where its robustness and security features ensure stable and secure operations.

Product Specifications

Parameter Specification Memory Type Non-Volatile Memory Format FLASH Technology Designed with STMicroelectronics' cutting-edge technology Package / Case Specific to the M36COW6050TOZSP model

In conclusion, the M36COW6050TOZSP from STMicroelectronics is a high-quality memory component that offers a blend of performance, reliability, and security, making it an ideal choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess