EN
  • EN
  • DE

M36L0T7050T3ZAQF1

Part No M36L0T7050T3ZAQF1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306139-M36L0T7050T3ZAQF1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36L0T7050T3ZAQF1 CAD Model

Description

Product Overview: M36L0T7050T3ZAQF1 from STMicroelectronics

The M36L0T7050T3ZAQF1 is a high-performance memory solution manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This memory device is part of the M36 series, which combines the benefits of non-volatile memory with the high performance of synchronous DRAM (SDRAM).

Key Features

  • Memory Capacity: The device offers a substantial storage capacity, making it suitable for applications that require ample space for code and data storage.
  • Multi-Bank Architecture: It features a multi-bank architecture that enhances memory access efficiency, allowing for faster data retrieval and improved overall system performance.
  • Low Power Consumption: Designed with power efficiency in mind, this memory component consumes minimal power, contributing to the energy efficiency of the end application.
  • High-Speed Operation: The M36L0T7050T3ZAQF1 operates at high frequencies, ensuring swift data processing and transfer rates that meet the demands of modern high-speed electronic devices.

Applications

The versatility of the M36L0T7050T3ZAQF1 makes it an ideal choice for a wide array of applications. It is particularly well-suited for use in:

  • Consumer electronics, such as digital cameras and MP3 players
  • Automotive systems, where durability and reliability are paramount
  • Industrial and medical equipment that requires robust and long-lasting memory solutions
  • Telecommunication infrastructure, where high-speed data processing is essential

Technical Specifications

The M36L0T7050T3ZAQF1 is built with advanced technology to meet the rigorous standards of today's electronic market. Its technical specifications include:

  • Supply Voltage: Compatible with standard operating voltages, ensuring easy integration into existing designs.
  • Package: Available in a compact package, providing a space-saving solution for PCB design.
  • Temperature Range: Operates within a wide temperature range, suitable for various environments and conditions.
  • Quality and Reliability: Manufactured by STMicroelectronics, ensuring high quality and reliability.

Conclusion

In summary, the M36L0T7050T3ZAQF1 from STMicroelectronics is a sophisticated memory component that offers a blend of high capacity, efficiency, and speed. Its robust design and flexible application range make it a top choice for designers and engineers looking to enhance their systems with a reliable memory solution.

You May Also Be Interested in

Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess