EN
  • EN
  • DE

M36LOR7050T4ZSP S1

Part No M36LOR7050T4ZSP S1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306156-M36LOR7050T4ZSP S1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36LOR7050T4ZSP S1 CAD Model

Description

The M36LOR7050T4ZSP S1 is a high-performance memory solution from the renowned semiconductor manufacturer, STMicroelectronics. This product is designed to cater to the demanding needs of modern electronic applications requiring robust and reliable non-volatile memory storage.

Key Features

  • Memory Size: The device boasts a substantial memory capacity, making it suitable for complex applications that require ample storage space for firmware, boot code, or user data.
  • Interface: It features a flexible interface that ensures compatibility with a wide range of microcontrollers and processors, providing a seamless integration experience for system designers.
  • Speed: With a focus on performance, the M36LOR7050T4ZSP S1 offers fast read and write speeds that minimize latency and enhance the overall system responsiveness.
  • Reliability: STMicroelectronics has a reputation for reliability, and this product is no exception. It is engineered to withstand harsh conditions and provide stable operation over a wide temperature range.
  • Power Efficiency: Energy efficiency is at the core of this device's design, ensuring low power consumption during operation, which is critical for battery-powered or energy-sensitive applications.

Applications

The versatility of the M36LOR7050T4ZSP S1 makes it an ideal choice for a variety of applications, including:

  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Units
  • Internet of Things (IoT) Devices
  • Consumer Electronics

Technical Specifications

Parameter Value Memory Type Non-Volatile Memory Memory Size Specified by Manufacturer Operating Voltage Specified by Manufacturer Operating Temperature Specified by Manufacturer

For detailed technical specifications, please refer to the official STMicroelectronics datasheet for the M36LOR7050T4ZSP S1 product.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess