EN
  • EN
  • DE

M36LOR8060T9ZAQF

Part No M36LOR8060T9ZAQF
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971903-M36LOR8060T9ZAQF
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36LOR8060T9ZAQF CAD Model

Description

The M36LOR8060T9ZAQF is a state-of-the-art memory solution from STMicroelectronics, a leader in the semiconductor industry. This product is designed to provide a reliable and high-performance storage option for a wide range of applications. With its advanced features and robust capabilities, the M36LOR8060T9ZAQF is an ideal choice for designers and engineers looking to enhance their systems with dependable non-volatile memory.

Key Features

  • Memory Size: The M36LOR8060T9ZAQF offers a generous memory size, allowing for ample storage of code and data.
  • Interface: This memory device utilizes a flexible interface that ensures compatibility with a broad range of microcontrollers and processors, making it a versatile choice for various applications.
  • Speed: With its high-speed read and write capabilities, this product delivers the performance needed for demanding applications that require quick data access and storage.
  • Reliability: STMicroelectronics is known for their commitment to quality, and the M36LOR8060T9ZAQF is built to meet stringent reliability standards, ensuring stable operation over its lifespan.
  • Power Efficiency: This memory component is designed with power efficiency in mind, making it suitable for battery-powered devices where energy conservation is critical.

Applications

The M36LOR8060T9ZAQF is versatile enough to be used in a variety of applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications

Parameter Value
Product Type Non-Volatile Memory
Memory Size Specific capacity (e.g., 8 GB)
Operating Temperature Range Specified range (e.g., -40°C to 85°C)
Package/Case Specific package type (e.g., BGA)
Data Retention Specified duration (e.g., 20 years)

With its combination of high capacity, speed, and reliability, the M36LOR8060T9ZAQF from STMicroelectronics is an excellent choice for your memory needs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess