EN
  • EN
  • DE

M36POR9060E0ZAC

Part No M36POR9060E0ZAC
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306193-M36POR9060E0ZAC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M36POR9060E0ZAC CAD Model

Description

The M36POR9060E0ZAC is a high-performance integrated circuit from STMicroelectronics, designed to cater to a wide range of applications requiring reliable non-volatile memory solutions. This product is part of STMicroelectronics' commitment to providing advanced electronic components that meet the evolving needs of the tech industry.

Key Features

  • Memory Capacity: The M36POR9060E0ZAC boasts a substantial memory capacity, making it suitable for applications that require ample storage space for firmware, boot code, or data logging.
  • Endurance and Reliability: This product is engineered for high endurance and reliability, ensuring that data is preserved over an extensive number of write and erase cycles.
  • Speed: With a focus on performance, the M36POR9060E0ZAC offers fast read and write speeds, which are essential for applications that demand quick access to stored data.
  • Power Efficiency: The device is designed to be power-efficient, thereby reducing the overall power consumption of the system it is integrated into, which is particularly beneficial for battery-powered devices.
  • Security Features: Security is a pivotal aspect of modern memory devices. The M36POR9060E0ZAC includes advanced security features to protect sensitive data from unauthorized access.

Applications

The versatility of the M36POR9060E0ZAC makes it an ideal choice for a wide array of applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Industrial control units
  • Internet of Things (IoT) devices
  • Consumer electronics

Technical Specifications

Attribute Details Brand STMicroelectronics Product Category Non-Volatile Memory Memory Type Flash Memory Size Specified in datasheet Operating Temperature Range Specified in datasheet Package / Case Specified in datasheet

For detailed technical specifications, please refer to the official STMicroelectronics M36POR9060E0ZAC datasheet.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess