EN
  • EN
  • DE

M36W0T5040B0ZAQ

Part No M36W0T5040B0ZAQ
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829213-M36W0T5040B0ZAQ
Ultra Librarian 3D Model Ultra Librarian M36W0T5040B0ZAQ CAD Model

Description

The M36W0T5040B0ZAQ is a sophisticated memory solution from STMicroelectronics, designed to cater to the high demands of modern electronic applications. This product is part of ST's Multi-Purpose Flash (MPF) range, which is known for providing flexible, high-density memory options. The M36W0T5040B0ZAQ is a testament to STMicroelectronics' commitment to delivering cutting-edge technology and reliability.

Key Features

  • Memory Capacity: This device offers a substantial memory capacity, which makes it suitable for applications requiring ample storage space for firmware, user data, or complex program code.
  • Access Speed: With its fast access speeds, the M36W0T5040B0ZAQ ensures quick data retrieval and storage, thereby enhancing the overall performance of the system it is integrated with.
  • Endurance: The product boasts a high endurance level, which guarantees a long operational life even under intense read/write cycles.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power consumption, making it an ideal choice for portable and battery-powered devices.
  • Security Features: It comes equipped with advanced security features to protect sensitive data against unauthorized access and tampering.

Applications

The versatility of the M36W0T5040B0ZAQ makes it an excellent memory component for a wide array of applications. It is particularly well-suited for:

  • Consumer electronics such as smartphones, tablets, and gaming devices
  • Automotive systems requiring robust and reliable data storage
  • Industrial and IoT devices where data integrity and security are paramount
  • Medical equipment that demands high-reliability memory storage

Technical Specifications

The M36W0T5040B0ZAQ offers a range of technical specifications that make it a powerful and adaptable memory solution:

Parameter Value Memory Type MPF (Multi-Purpose Flash) Memory Size Specified by product code Operating Voltage Typically 3.0V to 3.6V Operating Temperature Specified by product code Package/Case Specified by product code

In conclusion, the M36W0T5040B0ZAQ from STMicroelectronics is a robust and versatile memory component that brings reliability, efficiency, and security to a variety of electronic applications.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess