EN
  • EN
  • DE

M36W0T6050T3ZAQ

Part No M36W0T6050T3ZAQ
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026295-M36W0T6050T3ZAQ
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36W0T6050T3ZAQ CAD Model

Description

STMicroelectronics Product M36W0T6050T3ZAQ Overview

The M36W0T6050T3ZAQ is a high-performance memory solution from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is part of STMicroelectronics' Multi-Purpose Flash (MPF) family, designed to meet the advanced requirements of a wide range of applications including automotive, industrial, and consumer electronics.

The M36W0T6050T3ZAQ is a complex memory device that integrates 64 Mbits (Mega bits) of Flash memory and 16 Mbits of PSRAM (Pseudo Static RAM) in a Multi-Chip Package (MCP). This combination allows for efficient storage and retrieval of code and data, perfect for systems that require a quick boot-up time and high-speed data processing.

Key Features:

  • Memory Size: 64 Mbits of Flash memory paired with 16 Mbits of PSRAM.
  • Package: The device comes in a compact LFBGA (Low profile Fine pitch Ball Grid Array) package, which is ideal for space-constrained applications.
  • Operating Voltage: It operates within a power supply voltage range of 1.65V to 3.6V, accommodating various system power requirements.
  • Temperature Range: The memory device is designed to operate over an extended temperature range, making it suitable for automotive and industrial applications.
  • Access Time: The PSRAM offers fast access times, enabling quick read and write operations which are crucial for real-time applications.
  • Compatibility: It is designed for compatibility with a wide range of microcontrollers and processors, ensuring seamless integration into existing designs.

The M36W0T6050T3ZAQ is a testament to STMicroelectronics' commitment to providing advanced memory solutions that enhance the performance and reliability of electronic systems. Its integrated Flash and PSRAM architecture provides an optimal combination of volatile and non-volatile memory, ensuring that critical data is preserved while allowing for fast system operation. Whether used in automotive dashboards, industrial control systems, or high-end consumer electronics, the M36W0T6050T3ZAQ delivers the speed, capacity, and durability required for sophisticated and demanding applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess