EN
  • EN
  • DE

UQ35T1G

Part No UQ35T1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 396127-UQ35T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UQ35T1G CAD Model

Description

ON Semiconductor UQ35T1G Schottky Diode

The ON Semiconductor UQ35T1G is a cutting-edge Schottky diode designed for applications requiring fast switching and low voltage drop. This high-performance diode is an ideal choice for a range of electronic circuits, including power supply, DC-DC converters, and high-frequency inverters.

Key Features:

  • Low Forward Voltage Drop: The UQ35T1G boasts a low forward voltage drop, which enhances system efficiency by minimizing power losses during conduction.
  • Fast Switching Speed: Engineered for quick transitions, this diode is capable of high-speed switching that is essential for modern high-frequency applications.
  • Low Leakage Current: It exhibits low leakage current characteristics, ensuring minimal power loss when the diode is in the reverse-biased state.
  • High Surge Capability: The device can withstand high surge currents, making it robust against transient events and suitable for demanding environments.
  • Compact Package: The UQ35T1G comes in a small SOD-323 package, which is ideal for space-constrained applications without compromising on performance.

Applications:

The versatility of the UQ35T1G allows it to be used in a multitude of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power management devices
  • Reverse battery protection
  • Automotive applications
  • Portable devices and battery-powered equipment

Electrical Characteristics:

The UQ35T1G Schottky diode has an impressive set of electrical characteristics that make it suitable for high-efficiency applications. With a maximum forward current of 3A and a peak repetitive reverse voltage of 35V, this device is designed to handle significant power levels. The operating junction temperature range from -55°C to +150°C ensures reliability across a wide range of environmental conditions.

ON Semiconductor's commitment to quality and performance is evident in the UQ35T1G Schottky diode, making it a go-to component for engineers and designers looking for a diode with superior characteristics in a compact form factor.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Lowest to $1.9623
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess