EN
  • EN
  • DE

M40Z111MH6E

Part No M40Z111MH6E
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SRAM SUPERVSR 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.35V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SOH
Win Source Part Number 130554-M40Z111MH6E
Ultra Librarian 3D Model Ultra Librarian M40Z111MH6E CAD Model

Description

STMicroelectronics M40Z111MH6E Product Overview

The M40Z111MH6E is a robust, low-power SRAM with a built-in 32.768 kHz quartz crystal and an embedded battery, manufactured by STMicroelectronics, a global leader in semiconductor solutions. This non-volatile memory product is designed to retain data without an external power supply, making it an ideal solution for a wide range of applications that require data retention after power-off.

Key Features

  • Integrated Power Source: The M40Z111MH6E comes with an embedded battery, ensuring data retention for an extended period, even when the main power supply is turned off.
  • High Precision Crystal: The inclusion of a 32.768 kHz quartz crystal offers high-accuracy timekeeping, which is essential for real-time clock applications.
  • Low Power Consumption: This device is engineered to operate with minimal power draw, making it suitable for battery-powered or energy-sensitive systems.
  • Large Storage Capacity: The memory offers ample storage capacity for critical data, providing reliable non-volatile storage.
  • Plug and Play: The M40Z111MH6E is designed for easy integration into various systems, reducing development time and complexity.

Applications

The versatility of the M40Z111MH6E allows it to be used in a variety of applications, such as:

  • Embedded systems requiring non-volatile RAM
  • Real-time clocks for time-sensitive operations
  • Portable electronic devices
  • Industrial and medical equipment
  • Automotive electronics
  • Data logging and backup systems

Technical Specifications

The M40Z111MH6E is available in a surface-mount SOH package and operates over a wide temperature range, ensuring reliable performance across diverse environments. It interfaces with standard digital signal levels and is compliant with common industry standards for non-volatile memory devices.

In summary, the M40Z111MH6E from STMicroelectronics represents a sophisticated integration of SRAM, real-time clock, and power source, encapsulated in a single package to deliver a reliable, long-lasting, and easy-to-implement memory solution for a myriad of electronic applications.

You May Also Be Interested in

Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1005 $61.2060
28+ $4.1850 $117.1800
43+ $4.0542 $174.3306
59+ $3.9235 $231.4865
77+ $3.7927 $292.0379
102+ $3.4003 $346.8306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess