EN
  • EN
  • DE

M41T56-MH6

Part No M41T56-MH6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Serial RTC Real Time Clocks Serial 512 (64x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Logic Function Clock
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
RoHS Compliant
Win Source Part Number 1073955-M41T56-MH6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M41T56-MH6 CAD Model

Description

STMicroelectronics M41T56-MH6 Real-time Clock

The M41T56-MH6 is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled) and an integrated crystal. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this RTC module is a compact, high-performance timekeeping device that is ideal for a wide range of applications where accurate timekeeping is of the essence.

This RTC provides a wealth of features including 8 bytes of static RAM, and a serial I2C interface to facilitate communication with microcontrollers and other digital devices. It has a byte-addressable interface, which makes the device easy to integrate into existing systems. The M41T56-MH6 is also designed for low power consumption, drawing less than 350nA when operating in battery-backup mode with the oscillator running. This makes it an excellent choice for portable applications where power efficiency is crucial.

The product comes with an array of timekeeping features, such as:

  • Counters for seconds, minutes, hours, day, date, month, year, and century
  • Automatic leap year compensation valid up to 2100
  • Programmable alarm and interrupt function to facilitate event-driven operations
  • 48-bit programmable counter for time-of-day alarm

Its robust design ensures that it can maintain accurate timekeeping across a wide temperature range, typically from -40°C to 85°C. The M41T56-MH6 is packaged in an 8-pin SOP (Small Outline Package), making it suitable for space-constrained applications.

Security features such as a software clock calibration and a lockable clock register provide additional utility for applications demanding precise time control and tamper-proof operations. The device's reliability and the support provided by STMicroelectronics make it a trusted choice for applications in industrial systems, consumer electronics, communication infrastructure, and other domains requiring reliable timekeeping.

Overall, the M41T56-MH6 from STMicroelectronics is a versatile and reliable RTC module that combines low power consumption with a rich feature set, tailored to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess