EN
  • EN
  • DE

M41T56MH6F

Part No M41T56MH6F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description 512 bit 64b x8 Serial Access TIMEKEEPER SRAM | IC RTC CLK/CALENDAR I2C 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Status Obsolete
Type Clock/Calendar
Features Leap Year, NVSRAM
Memory Size 56B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Supply Voltage (V) 4.5V ~ 5.5V
Supply Voltage , Battery 2.5V ~ 3.5V
Current - Timekeeping (Maximum) 100μA at 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Supplier Device Package 28-SOH
Family Part Number M41T
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1210573-M41T56MH6F
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T56MH6F CAD Model

Description

The M41T56MH6F from STMicroelectronics is a highly integrated, low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled) and an embedded crystal. This compact RTC provides a robust timekeeping solution with a serial I2C interface for communication. It is designed for a wide range of applications within consumer, industrial, and telematics systems.

Key Features

  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-powered applications.
  • Counters for Seconds, Minutes, Hours, Day, Date, Month, and Year: The M41T56MH6F has dedicated counters for each time segment, ensuring precise time tracking and easy integration into calendar-based applications.
  • Automatic Leap Year Compensation: The device intelligently adjusts for leap years, ensuring accuracy in date tracking without the need for manual updates.
  • Serial I2C Interface: The integrated I2C interface allows for easy communication with microcontrollers and other digital systems, providing a straightforward integration path.
  • Programmable Alarm and Interrupt Functions: An alarm function can be set to a specific time, and an interrupt function can be utilized to perform various tasks, such as waking up a microcontroller.
  • Low Battery Detection: The RTC includes a low battery detection feature that alerts the system when battery voltage is insufficient to maintain accurate timekeeping.

Applications

The M41T56MH6F is versatile and can be used in various applications, including:

  • Portable devices
  • Industrial systems
  • Consumer electronics
  • Telematics
  • Embedded systems

Package and Temperature Range

The device is available in an 8-pin SOIC package and operates over the -40°C to +85°C temperature range, making it suitable for demanding environments.

Additional Information

For more details, datasheets, and technical specifications, interested parties should visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7983 $62.3779
30+ $3.9371 $118.1130
46+ $3.8140 $175.4440
63+ $3.6911 $232.5393
81+ $3.5679 $288.9999
109+ $3.1989 $348.6801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess