Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 1210578-M41T81S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T81S CAD Model

Description

Introducing the M41T81S Real-Time Clock from STMicroelectronics

The M41T81S is a cutting-edge Real-Time Clock (RTC) module manufactured by STMicroelectronics, designed to provide precise time and date information for a wide range of applications. This highly integrated RTC includes a built-in 32.768 kHz oscillator, which ensures accurate timekeeping, making it an ideal choice for industrial systems, embedded electronics, and consumer products that require reliable time management.

One of the standout features of the M41T81S is its low power consumption, drawing only a few microamps in battery-backup mode. This makes it exceptionally suitable for battery-powered applications where power efficiency is critical. The device is also equipped with an automatic power-fail detect circuit, which switches to the backup battery supply during power outages, ensuring uninterrupted timekeeping.

The M41T81S offers a comprehensive set of timekeeping functions, including seconds, minutes, hours, day, date, month, and year, with automatic leap year correction up to the year 2099. It also provides a programmable alarm and interrupt function that can be set to trigger on a specific time or date, making it a versatile solution for scheduling and reminder systems.

Communication with the M41T81S is facilitated through an I2C serial interface, allowing for easy integration with microcontrollers and other digital systems. The device's 8-byte wide register map is addressable through this interface, providing simple access to all of its functions and features.

The RTC comes in an industry-standard 8-pin SOIC package, ensuring compatibility with standard PCB layouts and simplifying the design and manufacturing process. Its robust design includes oscillator stop detection, which signals if the oscillator has stopped for any reason, such as low battery voltage or external interference, allowing for system diagnostics and reliability checks.

In summary, the M41T81S from STMicroelectronics is a versatile, low-power RTC module that offers accurate timekeeping, a wide array of features, and easy integration, making it an excellent choice for designers looking to add reliable time management to their products.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $30.1202 $90.3606
6+ $24.7143 $148.2858
9+ $23.9419 $215.4771
12+ $23.1697 $278.0364
15+ $22.3974 $335.9610
20+ $20.0806 $401.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,120 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention