EN
  • EN
  • DE

M41T94MH6

Part No M41T94MH6
Manufacturer STMicroelectronics
Description 512 Bit 64 bit x8 SERIAL RTC SPI SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210586-M41T94MH6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T94MH6 CAD Model

Description

The M41T94MH6 is a state-of-the-art Real-Time Clock (RTC) module from STMicroelectronics, designed to offer high-precision time tracking in a wide range of electronic applications. This RTC provides a robust timekeeping solution that operates over a voltage range of 2.7V to 5.5V, suitable for battery-powered devices due to its low power consumption.

Key Features

  • Accuracy: The device maintains an exceptional accuracy of ±5ppm over the temperature range of -40°C to 85°C, ensuring reliable timekeeping in various environmental conditions.
  • Battery Backup: It includes an embedded battery-backup circuit that allows the clock to continue running even when the main power supply is interrupted, thus preserving time and date information.
  • Serial Interface: The M41T94MH6 features a serial I2C interface for easy integration with microcontrollers and other digital systems, providing a simple and efficient method for time data communication.
  • Alarm Function: An integrated alarm function enables users to set alarms for specific dates and times, making it a versatile component for scheduling and reminder applications.
  • Calendar: The module includes a full calendar with day, date, month, and year information, complete with leap year compensation up to the year 2099.
  • Programmable Clock Output: A programmable clock output allows the RTC to provide a selectable frequency square wave output, which can be used for various timing applications.
  • Package: The M41T94MH6 is offered in an 8-pin SOIC package, making it a compact and space-saving solution for PCB designs.

Applications

The M41T94MH6 is ideal for a plethora of applications where precise timekeeping is critical. It is commonly used in:

  • Consumer electronics such as smart home devices, wearables, and hand-held gadgets
  • Industrial systems including data loggers, metering, and monitoring equipment
  • Automotive electronics for navigation, infotainment, and telematics
  • Communication infrastructure like network routers, switches, and servers

With its comprehensive feature set and robust design, the M41T94MH6 from STMicroelectronics is an excellent choice for designers looking to incorporate reliable timekeeping functionality into their products.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess