EN
  • EN
  • DE

M45PE10-VMN6

Part No M45PE10-VMN6
Manufacturer STMicroelectronics
Description 1 Mbit, Low Voltage, Page-Erasable Serial Flash Memory With Byte-Alterability and a 25 MHz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210591-M45PE10-VMN6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M45PE10-VMN6 CAD Model

Description

The M45PE10-VMN6 is a high-speed, low-voltage 1-Mbit Serial Flash memory device from the esteemed semiconductor manufacturer STMicroelectronics. This product is designed to meet the rigorous demands of high-performance applications requiring fast data transfer and reliable storage. It operates on a supply voltage range of 2.7V to 3.6V, making it suitable for battery-powered devices and embedded systems that require efficient power consumption.

Key Features

  • Memory Capacity: 1 Mbit of flash memory, providing ample space for firmware storage, parameter settings, or small application code.
  • Serial Interface: Equipped with an SPI bus interface, it supports high-speed data transfer rates, enhancing overall system responsiveness and performance.
  • Page Programming: Allows for flexible programming, with each page containing 256 bytes, facilitating efficient data management and storage.
  • Write Protection: Features hardware and software write protection, including write-protect pins and write disable instructions, to prevent accidental data overwriting.
  • High Reliability: The device offers a high endurance cycle of at least 100,000 write cycles per sector, ensuring data integrity and longevity of the memory.
  • Operating Temperature Range: The M45PE10-VMN6 is designed to operate within an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.

Applications

The M45PE10-VMN6 is an ideal choice for a variety of applications, including:

  • Embedded microcontroller storage
  • Boot code storage in computer and telecommunications devices
  • Parameter storage for industrial applications
  • Code shadowing in DRAM systems
  • Small code storage in portable devices

Package and Quality

The device comes in an 8-pin, plastic SO8N package, which is RoHS compliant and compatible with standard SMT manufacturing processes. STMicroelectronics is committed to providing high-quality products, and the M45PE10-VMN6 is no exception, designed and manufactured to meet the highest industry standards for performance and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9117 $50.1435
120+ $0.8529 $102.3480
185+ $0.8235 $152.3475
265+ $0.7647 $202.6455
340+ $0.7353 $250.0020
425+ $0.7059 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,111 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess