EN
  • EN
  • DE

M45PE20-VMN6

Part No M45PE20-VMN6
Manufacturer STMicroelectronics
Description 2 Mbit, Low Voltage, Page-Erasable Serial Flash Memory With Byte-Alterability and a 25 MHz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210594-M45PE20-VMN6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M45PE20-VMN6 CAD Model

Description

Introducing the M45PE20-VMN6 Serial Flash Memory from STMicroelectronics

The M45PE20-VMN6 is a cutting-edge serial Flash memory device designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance memory module offers a storage capacity of 2 Mbit and utilizes the Serial Peripheral Interface (SPI) for fast data transfer. It is an ideal solution for a wide range of applications that require reliable, non-volatile memory storage.

Key Features

  • Memory Size: The M45PE20-VMN6 boasts a 2 Mbit memory capacity, providing ample space for firmware storage, configuration parameters, or data logging in embedded systems.
  • Interface: It employs a serial interface for communication, which allows for easy integration with microcontrollers and processors that support SPI protocols.
  • Operating Voltage: The device operates over a wide range of supply voltages from 2.7V to 3.6V, making it versatile for various power environments.
  • Speed: With a clock frequency of up to 75 MHz for high-speed read operations, the M45PE20-VMN6 ensures quick access to data, enhancing the performance of the overall system.
  • Temperature Range: The memory chip is designed to withstand industrial temperature ranges, from -40°C to 85°C, ensuring reliable operation under extreme conditions.
  • Package: It comes in a very small 8-pin VDFPN8 package, making it suitable for space-constrained applications.
  • Write Protection: The device features write protect pins and software write protection, ensuring data integrity by preventing accidental overwrites or erasures.

Applications

The M45PE20-VMN6 is highly adaptable and can be used in a variety of sectors, including but not limited to:

  • Consumer electronics
  • Networking equipment
  • Industrial control systems
  • Medical devices
  • Automotive applications

STMicroelectronics' commitment to quality and reliability is evident in the M45PE20-VMN6 serial Flash memory. Its robust design, coupled with high-speed operation and a wide voltage range, makes it an excellent choice for designers looking for a memory solution that will keep their applications running smoothly and effectively.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8432 $59.0240
170+ $0.6918 $117.6060
260+ $0.6699 $174.1740
360+ $0.6480 $233.2800
465+ $0.6272 $291.6480
620+ $0.5625 $348.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess