EN
  • EN
  • DE

M45PE40-VMP6

Part No M45PE40-VMP6
Manufacturer STMicroelectronics
Description 4 Mbit, Low Voltage, Page-Erasable Serial Flash Memory With Byte-Alterability and a 33 MHz SPI Bus Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210598-M45PE40-VMP6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M45PE40-VMP6 CAD Model

Description

The M45PE40-VMP6 is a high-performance 4 Mbit (512K x 8) Serial Paged Flash memory device from STMicroelectronics, which is a global leader in semiconductor solutions. This memory chip is designed to offer fast read and write operations along with a high degree of reliability and endurance, making it suitable for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems.

The M45PE40-VMP6 operates on a 2.7 to 3.6V supply voltage range, which ensures compatibility with low-voltage applications and contributes to system power efficiency. The device supports Serial Peripheral Interface (SPI) bus protocol with 50 MHz clock frequency, enabling high-speed data transfer between the memory and the host controller.

One of the key features of the M45PE40-VMP6 is its Page Write and Page Read functionality. The Page Write allows up to 256 bytes to be written in one operation, significantly increasing programming performance, while the Page Read function enables fast and efficient data retrieval. Additionally, the memory device includes a Write Protect pin to safeguard your data from inadvertent changes.

The endurance and data retention of the M45PE40-VMP6 are noteworthy, with the device being able to withstand a minimum of 100,000 write cycles per sector and offering a data retention period of 20 years. This ensures that the data stored on the device remains secure and uncorrupted over an extended period of time.

For security-sensitive applications, the M45PE40-VMP6 includes a 64-bit Unique ID for each device, which can be used for device authentication and protection against counterfeiting. Additionally, the memory is designed with a Deep Power-down mode, which reduces power consumption when the device is not in active use.

The M45PE40-VMP6 comes in an 8-pin VDFPN8 package, which is known for its compact footprint and low profile, making it an excellent choice for space-constrained applications. Overall, the M45PE40-VMP6 by STMicroelectronics represents a reliable and efficient solution for designers looking to integrate non-volatile memory into their systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess