EN
  • EN
  • DE

M45PE40-VMW6

Part No M45PE40-VMW6
Manufacturer STMicroelectronics
Description 4 Mbit, Low Voltage, Page-Erasable Serial Flash Memory With Byte-Alterability and a 33 MHz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210600-M45PE40-VMW6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M45PE40-VMW6 CAD Model

Description

STMicroelectronics M45PE40-VMW6 Serial Flash Memory

The M45PE40-VMW6 is a high-performance 4 Mbit serial Flash memory module from the renowned semiconductor manufacturer, STMicroelectronics. Designed with the latest technology, this product offers a cost-effective solution for applications requiring data storage and retrieval in industrial, computing, and consumer electronics sectors.

Key Features:

  • Memory Size: The device provides 4 Mbits of memory, organized as 512 pages of 256 bytes each, capable of storing ample amounts of data for a wide range of applications.
  • Serial Interface: Equipped with an SPI bus interface, the M45PE40-VMW6 supports high-speed data transfer rates, making it an efficient choice for systems requiring fast read and write operations.
  • Supply Voltage: Operating at a supply voltage range of 2.7V to 3.6V, the device is optimized for low-power consumption, which is particularly beneficial for battery-operated devices.
  • Performance: The memory module boasts fast read access time and programming performance to ensure quick and reliable data handling.
  • Endurance: It offers high cycling endurance and data retention, guaranteeing reliability over an extended period.
  • Temperature Range: The device operates within an industrial temperature range, making it suitable for environments that experience extreme temperature variations.

Applications:

The versatility of the M45PE40-VMW6 allows it to be utilized across various applications, including:

  • Embedded microcontroller storage
  • Boot code storage in PCs, servers, and networking hardware
  • Consumer electronics such as set-top boxes and gaming consoles
  • Industrial applications requiring robust data storage

Package and Quality:

The M45PE40-VMW6 comes in an 8-pin, ultra-thin, small outline, non-volatile memory package that is both space-saving and highly reliable. STMicroelectronics is committed to delivering products that meet the highest quality and performance standards, ensuring customer satisfaction and trust.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8570 $59.9900
165+ $0.7034 $116.0610
255+ $0.6815 $173.7825
355+ $0.6595 $234.1225
455+ $0.6376 $290.1080
610+ $0.5717 $348.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess