EN
  • EN
  • DE

M45PE80-VMN6TP

Part No M45PE80-VMN6TP
Manufacturer STMicroelectronics
Description 8 Mbit, low voltage, Page-Erasable Serial Flash memory with byte alterability and a 50 MHz SPI bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210602-M45PE80-VMN6TP
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M45PE80
Introduction Date May 04, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M45PE80-VMN6TP CAD Model

Description

STMicroelectronics M45PE80-VMN6TP

The M45PE80-VMN6TP is a cutting-edge serial flash memory device from STMicroelectronics, crafted to deliver high-speed data transfer and reliable storage. This product is part of STMicroelectronics' M45PE series, which is renowned for its robust performance and compatibility with a wide range of applications, including but not limited to industrial, computing, and consumer electronics.

Key Features

  • Memory Size: The device boasts an 8 Mbit (1MB) memory capacity, which is ideal for storing boot code, firmware updates, and application parameters.
  • Interface: It utilizes a high-speed SPI (Serial Peripheral Interface) bus, ensuring fast read and write operations, which is crucial for applications requiring quick access to data.
  • Performance: The memory can support a clock frequency of up to 75 MHz for Standard Read and 50 MHz for Dual Output Read, enabling efficient data transfer rates.
  • Operating Voltage: The device operates within a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
  • Enhanced Security: It comes with advanced security features such as hardware protection for the lower 64KB of the memory array, ensuring the safety and integrity of critical data.
  • Temperature Range: The M45PE80-VMN6TP is designed to perform reliably over an industrial temperature range of -40°C to 85°C.
  • Package: It is available in an 8-pin, very thin, small outline, no lead package (VFQFPN), which is both space-saving and suitable for compact PCB layouts.

Applications

The versatility of the M45PE80-VMN6TP allows it to be integrated into a diverse array of applications. It is particularly useful in scenarios where reliable data storage and rapid access times are a priority. Common use cases include:

  • Embedded systems
  • Boot code storage in computers and servers
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Networking hardware

In summary, the M45PE80-VMN6TP from STMicroelectronics is a high-performance, secure, and reliable serial flash memory device that serves a multitude of applications demanding efficient data handling and storage capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,565 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess