EN
  • EN
  • DE

M48T224V15MH5

Part No M48T224V15MH5
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073988-M48T224V15MH5
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M48T224V15MH5 CAD Model

Description

The M48T224V15MH5 is a high-performance, 256 Kbit (32K x 8) Timekeeper SRAM designed by STMicroelectronics. This integrated battery-backed SRAM and real-time clock (RTC) module is engineered for applications requiring reliable data storage and precise timekeeping functionalities. The device is ideal for a wide range of applications, including industrial control systems, telecommunications, network equipment, and other systems that require data and time integrity even during power loss.

Key Features

  • Integrated Power-Supply: The M48T224V15MH5 comes with a built-in battery that ensures data retention and clock functionality for over 10 years in the absence of external power.
  • Real-Time Clock: The device includes a quartz crystal controlled RTC that maintains accurate time tracking with a precision of seconds, minutes, hours, day, date, month, and year.
  • Low Power Consumption: Designed with power efficiency in mind, it operates in a low-power mode when on battery backup, ensuring minimal energy usage.
  • Automatic Battery Switch-over: The module automatically switches to its backup battery upon external power failure, guaranteeing uninterrupted operation.
  • Byte-Wide SRAM Interface: The 32K x 8 SRAM provides a simple byte-wide interface, facilitating easy integration with a variety of microcontrollers and microprocessors.
  • Watchdog Timer: An integrated watchdog timer improves system reliability by resetting the system in case of a software anomaly or malfunction.

Technical Specifications

  • Memory Size: 256 Kbit (32K x 8)
  • Package: The M48T224V15MH5 is available in a 44-pin SOH (SOJ) package that is both compact and robust.
  • Operating Temperature: The device is designed to operate within a temperature range of 0°C to +70°C, making it suitable for commercial-grade applications.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, compatible with standard digital systems.

Overall, the M48T224V15MH5 from STMicroelectronics is a versatile and reliable component that offers the dual benefits of non-volatile data storage and precise timekeeping in one compact package. Its robust design and long-term data retention capabilities make it an excellent choice for critical systems where data and time accuracy are paramount.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess