EN
  • EN
  • DE

M48T248Y-70PM1

Part No M48T248Y-70PM1
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM PAR 32-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Phantom Time Chip - Parallel 32-DIP Module (0.600", 15.24mm)
Manufacturer STMicroelectronics
Series Timekeeper®
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Case / Package 32-PMDIP
Family Name M48T248
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-2842-5, 497-2842-5-NDR
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924884-M48T248Y-70PM1
Ultra Librarian 3D Model Ultra Librarian M48T248Y-70PM1 CAD Model

Description

STMicroelectronics M48T248Y-70PM1 Timekeeper SRAM

The STMicroelectronics M48T248Y-70PM1 is a powerful and versatile Timekeeper SRAM that integrates a variety of features to ensure reliable and efficient operation for a wide range of applications. This integrated battery-backed SRAM and real-time clock (RTC) module is designed to provide a full-featured, byte-addressable 64 K x 8 non-volatile static RAM and a sophisticated RTC in a single package. The combination of volatile and non-volatile memory with an integrated timekeeping function makes this module particularly suitable for systems that require data and time to be maintained even in the event of a power loss.

Operating at a speed of 70ns, the M48T248Y-70PM1 provides quick access times to the SRAM, ensuring high-speed data retrieval and storage, which is critical for applications that demand fast and reliable memory operations. The module operates within a temperature range of 0°C to +70°C, making it suitable for commercial-grade applications.

The RTC part of the module includes many features such as a century flag, alarm interrupt, and programmable square wave output, which are essential for time-sensitive tasks and can be used in various applications such as data logging, process control, and time-stamping. The RTC is powered by an embedded lithium battery, which has a long shelf life, ensuring that the clock continues to run and the SRAM data is retained for an extended period even when the main power is unavailable.

The M48T248Y-70PM1 is housed in a 28-pin, 600 mil SOIC package, which is designed to be surface-mounted on a printed circuit board, saving space and reducing the overall footprint of the application it is used in. This package is also known for its robustness and reliability, making it a preferred choice for industrial and commercial applications.

This module is an excellent choice for designers looking for a non-volatile memory solution with an integrated real-time clock, offering ease of use, durability, and the trusted quality of STMicroelectronics products. Whether used in embedded systems, utility meters, or other time-critical devices, the M48T248Y-70PM1 ensures data integrity and precise timekeeping, even in the face of power interruptions.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess