EN
  • EN
  • DE

M48T37Y-70MH1E

Part No M48T37Y-70MH1E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 44-SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 3mA @ 4.5V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-SOH
Win Source Part Number 207131-M48T37Y-70MH1E
Ultra Librarian 3D Model Ultra Librarian M48T37Y-70MH1E CAD Model

Description

The M48T37Y-70MH1E from STMicroelectronics is a high-performance 256 Kbit (32K x 8) Timekeeper SRAM. This integrated device combines a binary counter with a quartz crystal and a battery to maintain a full-function, real-time clock and 100-year calendar. Specifically designed to be a non-volatile memory and timekeeping solution, it operates at a voltage range of 3.0 to 3.6V and features an access time of 70ns, making it ideal for a wide range of applications where reliable timekeeping is essential.

Key Features

  • Integrated, ultra-low power SRAM, real-time clock, power-fail control circuit, and battery
  • Byte-wide SRAM with unlimited write cycles
  • Automatically switches to battery on power failure
  • Software controlled clock calibration for high accuracy
  • Self-contained battery and crystal in the Timekeeper package
  • 10 years of data retention and clock functionality in the absence of power
  • Industrial temperature range (-40°C to +85°C)

Applications

The M48T37Y-70MH1E is versatile and can be used in a variety of applications where accurate timekeeping is critical. This includes:

  • Industrial systems
  • Embedded systems
  • Utility meters
  • Security systems
  • Network servers
  • Black box solutions

Package and Quality

The device is packaged in a 28-pin, 600 mil SOIC, providing a compact solution that is easy to integrate into system designs. STMicroelectronics' commitment to quality ensures that the M48T37Y-70MH1E meets the highest standards, with rigorous testing for reliability and performance across its industrial temperature range.

Conclusion

With its combination of non-volatile memory, integrated real-time clock, and a self-contained power source, the M48T37Y-70MH1E is a robust timekeeping solution that can help maintain the integrity of data and time information even in the event of a power failure. Its suitability for a wide range of applications makes it a smart choice for designers looking for a reliable timekeeping and memory solution.

You May Also Be Interested in

GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8392 $69.1960
11+ $11.3548 $124.9028
16+ $11.0002 $176.0032
22+ $10.6456 $234.2032
29+ $10.2911 $298.4419
38+ $9.2261 $350.5918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess