EN
  • EN
  • DE

M48Z09-100PC1

Part No M48Z09-100PC1
Manufacturer STMicroelectronics
Catalog Memory
Description Non-Volatile SRAM Module, 8KX8, 100ns, CMOS, PDIP28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 100 ns
Data Bus Width 8 b
Interface Parallel
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 8 kB
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Number of Pins 28
RoHS Compliant
Win Source Part Number 1232380-M48Z09-100PC1
Categories Memory
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48Z09-100PC1 CAD Model

Description

The M48Z09-100PC1 is a highly integrated battery-backed SRAM with a real-time clock (RTC) by STMicroelectronics, designed for applications that require reliable and durable non-volatile memory storage with a built-in timekeeping capability. This device offers a unique combination of volatile and non-volatile memory functionality, making it ideal for a wide array of computing, industrial, telecommunications, and consumer electronics.

Key Features

  • Memory Storage: The device comes with 64 Kbit (8 K x 8) of SRAM, providing ample storage for critical data that must be preserved during power loss.
  • Integrated Power-Fail DeSelect (PFD): The M48Z09-100PC1 features an automatic power-fail chip deselect circuitry that switches the device to battery mode during a power failure, ensuring data integrity.
  • Real-Time Clock: An integrated quartz crystal controls the real-time clock, which keeps track of time with precision and reliability. The RTC provides hours, minutes, and seconds in BCD format.
  • Battery Backup: The device includes a built-in, replaceable, long-life lithium battery that ensures data retention and proper RTC operation for over 10 years in the absence of external power.
  • Low Power Consumption: Designed for energy efficiency, the M48Z09-100PC1 operates with low power consumption, making it suitable for battery-powered applications.

Applications

The M48Z09-100PC1 is utilized in systems that require data and time to be maintained even when the main power supply is unavailable. It is particularly useful in:

  • Industrial control systems
  • Utility meters
  • POS terminals
  • Network routers and switches
  • Medical equipment
  • Automotive electronics

Technical Specifications

Attribute Details Memory Size 64 Kbit (8 K x 8) Battery Replaceable Lithium Package/Case PDIP-28 Operating Temperature 0°C to +70°C Supply Voltage 4.75V to 5.5V

Overall, the M48Z09-100PC1 from STMicroelectronics is a robust and reliable choice for systems that cannot afford to lose data or time tracking due to power interruptions.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess