EN
  • EN
  • DE

M4T28-BR12SH6

Part No M4T28-BR12SH6
Manufacturer STMicroelectronics
Description TIMEKEEPER SNAPHAT Battery & Crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210676-M4T28-BR12SH6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M4T28-BR12SH6 CAD Model

Description

The M4T28-BR12SH6 is a detachable lithium power source for STMicroelectronics’ TIMEKEEPER® and supervisor families of integrated circuits. With a unique SNAPHAT® top that contains both the battery and crystal, this product is designed to be mounted directly on top of a SOIC or surface-mounted integrated circuit, ensuring a compact and reliable attachment.

Key Features

  • Integrated Package: The M4T28-BR12SH6 combines a high-quality quartz crystal and a lithium coin cell battery, providing a complete solution for maintaining accurate time and date in electronic devices, even when the main power is turned off.
  • Removable Battery: The SNAPHAT® housing allows for easy replacement of the battery without having to desolder the base from the printed circuit board. This ensures a long product lifespan and ease of maintenance.
  • Long Battery Life: The lithium battery has a typical shelf life of 10 years, providing long-term reliability for devices requiring extended service life and minimal maintenance.
  • Vibration Resistant: The unique design of the SNAPHAT® provides a secure connection that is resistant to environmental factors such as vibration, ensuring consistent performance in a variety of conditions.
  • Compatibility: Designed to mate with STMicroelectronics' SOIC devices, the M4T28-BR12SH6 is versatile and can be used with a wide range of microcontroller or microprocessor-based applications.

Applications

The M4T28-BR12SH6 is ideal for applications that require accurate timekeeping, data retention, and reliable operation through power cycles. It is commonly used in:

  • Embedded Systems
  • Utility Meters
  • Security Systems
  • Industrial Controllers
  • Automotive Electronics

With its compact design and easy-to-replace battery, the M4T28-BR12SH6 SNAPHAT® from STMicroelectronics is a practical solution for designers looking to incorporate a secure and long-lasting timekeeping function into their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,992 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess