EN
  • EN
  • DE

M54HC138F1

Part No M54HC138F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996536-M54HC138F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M54HC138F1 CAD Model

Description

The M54HC138F1 is a high-speed CMOS 3-to-8 line decoder/demultiplexer fabricated by STMicroelectronics. This integrated circuit is designed to be used in applications that require the conversion of a 3-bit binary input to one of eight outputs, making it ideal for hardware addressing and decoding tasks. Its advanced silicon-gate CMOS technology ensures reduced power consumption without sacrificing speed.

Key Features

  • High-Speed Performance: The M54HC138F1 operates at a fast speed, compatible with most microprocessors, and has a typical propagation delay time significantly lower than its predecessors.
  • Low Power Consumption: It has an exceptional balance between speed and power usage, with a low quiescent current, making it suitable for battery-operated devices.
  • High Noise Immunity: Characterized by a high noise immunity, this device is stable under adverse electrical conditions, making it robust for industrial applications.
  • Wide Operating Voltage Range: The device can function over a wide range of supply voltages, typically from 2V to 6V, providing flexibility in various circuit designs.
  • Multiple Input and Output Configurations: It features three select inputs (A, B, and C), an enable input, and eight mutually exclusive outputs.

Applications

The M54HC138F1 is versatile and can be used in a wide array of applications including:

  • Memory decoding or data-routing applications
  • Control systems for industrial machines
  • Computer systems for address decoding
  • Electronics that require efficient signal distribution

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M54HC138F1 is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability for the end-user.

Package and Supply

The M54HC138F1 is available in a standard 16-pin plastic DIP package, as well as other package options to suit various assembly and application requirements. It is also supported by STMicroelectronics' global distribution network, ensuring availability and timely delivery.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess