EN
  • EN
  • DE

M54HC174YBF

Part No M54HC174YBF
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074121-M54HC174YBF
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M54HC174YBF CAD Model

Description

The M54HC174YBF is a high-speed integrated circuit from STMicroelectronics, renowned for its robust performance and reliability. This particular product belongs to the HC family, which signifies its compatibility with high-speed CMOS technology. The device is designed to meet the rigorous demands of advanced electronic systems, making it an excellent choice for a variety of applications in both the commercial and industrial sectors.

Key Features

  • Hex D-Type Flip-Flop: The M54HC174YBF features six D-type flip-flops with clear inputs. This makes it ideal for use in buffer storage, shift registers, and other sequential logic applications that require multiple flip-flops.
  • High Speed: With the ability to operate at high speeds, this device ensures quick data processing and responsiveness, which is essential for modern high-speed digital circuits.
  • Low Power Consumption: Despite its high-speed capabilities, the M54HC174YBF is designed to maintain low power consumption, which is beneficial for energy-sensitive designs.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range, typically from 2V to 6V, providing flexibility in different power environments and compatibility with other logic levels in mixed systems.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, which means it can easily interface with other logic families, making it versatile for various digital applications.

Applications

The M54HC174YBF is suitable for a multitude of applications where reliable and fast flip-flop operations are required. Common applications include:

  • Data storage and retrieval systems
  • Registers and counters
  • Control systems
  • Communication systems
  • Instrumentation

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M54HC174YBF is manufactured to meet stringent quality standards, ensuring reliability for critical applications. Its robust design is capable of withstanding harsh industrial environments while maintaining consistent performance.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess