Products specifications

Access Time 80 ns
Mounting SMD (SMT)
Case / Package PQFP
Data Bus Width 32 b
Interface Parallel
Max Supply Voltage 3.6 V
Memory Size 2 MB
Memory Type FLASH, NOR
Min Supply Voltage 2.7 V
RoHS Non-Compliant
Win Source Part Number 1074148-M58BW016BB80T3
Categories Flash
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M58BW016BB80T3 CAD Model

Description

Product Overview: M58BW016BB80T3 from STMicroelectronics

The M58BW016BB80T3 is a high-speed, non-volatile memory module from the renowned manufacturer STMicroelectronics. This product is part of the M58BW series, which is designed to offer a robust storage solution for a wide range of applications that require quick access to data and long-term data retention.

This memory module features a 16 Mbit (1M x16, Boot Block) configuration, providing ample space for firmware storage, boot code, or other critical data that needs to be preserved across power cycles. The device operates on a supply voltage range of 2.7V to 3.6V, making it compatible with a variety of low-power electronic systems.

The M58BW016BB80T3 boasts an impressive access time of 80ns, ensuring fast read operations which are crucial for applications where speed is a key factor. The device supports a parallel interface for communication, which allows for easy integration with microcontrollers and other digital systems.

Durability and reliability are hallmarks of the M58BW series, and the M58BW016BB80T3 is no exception. It is designed to withstand the rigors of industrial applications and can operate in a temperature range of -40°C to +85°C. This makes it suitable for use in environments that experience extreme temperatures, such as automotive electronics, industrial control systems, and telecommunications infrastructure.

The M58BW016BB80T3 also features a boot block architecture, which provides a special protected area for storing boot code. This area is typically locked down to prevent accidental overwrites, ensuring the integrity of the system's boot sequence.

In summary, the M58BW016BB80T3 from STMicroelectronics is a robust and reliable non-volatile memory solution that offers quick access times and a generous amount of storage space for critical data. Its wide operating voltage range, fast access time, and durability make it an ideal choice for a diverse array of applications where data integrity and speed are paramount.

You May Also Be Interested in

GigaDevice Semiconductor
128MBIT NOR FLASH /1.8V /WSON8 6 / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 7 ns 8-WSON (5x6)
Lowest to $1.7120
ECAD model for GD25LQ128EWIGR
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 48-TSOP
Lowest to $8.3788
ECAD model for S34ML01G200TFI003
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-SOIC
Lowest to $8.7970
ECAD model for S25FL128LAGMFV010
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x5)
Lowest to $3.1359
ECAD model for W25Q128JWPIM
Macronix
IC FLASH 32MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133 MHz 8-SOP
Lowest to $1.4886
ECAD model for MX25L3233FM1I-08Q
Winbond Electronics
SPIFLASH, 3V, 16M-BIT, 4KB UNIFO / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.4319
ECAD model for W25Q16JVZPIM
Macronix
IC FLASH 2GBIT SPI 120MHZ 8WSON / FLASH - NAND (SLC) Memory IC 2Gb (512M x 4) SPI 120 MHz 8-WSON (8x6)
Lowest to $18.4551
ECAD model for MX35LF2G24AD-Z4I
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.8136
ECAD model for S25FL064P0XMFA003
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.7182
ECAD model for IS25LQ040B-JNLE-TR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention