EN
  • EN
  • DE

M58LW032D110ZA6

Part No M58LW032D110ZA6
Manufacturer STMicroelectronics
Catalog Flash
Description IC FLASH 32MBIT 110NS 64TBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (4M x 8, 2M x 16)
Access Time 110ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-TBGA (10x13)
Win Source Part Number 072992-M58LW032D110ZA6
Ultra Librarian 3D Model Ultra Librarian M58LW032D110ZA6 CAD Model

Description

STMicroelectronics M58LW032D110ZA6 Flash Memory

The M58LW032D110ZA6 is a high-performance 32-bit flash memory device from STMicroelectronics, designed for a wide range of applications requiring reliable and fast non-volatile memory storage. This advanced memory chip offers a substantial 32 Mbit (4M x8 or 2M x16) capacity, making it an excellent choice for embedded systems, automotive electronics, and other sophisticated electronic devices where data integrity and retention are critical.

Key Features

  • Memory Size: The device boasts a large 32 Mbit storage capacity, providing ample space for firmware, boot code, and data storage.
  • Flexible Organization: Users can configure the memory in either a 4M x8 or 2M x16 memory organization, allowing for versatility in different system architectures.
  • Access Speed: With an access speed of 110 ns, the M58LW032D110ZA6 ensures quick data retrieval, contributing to the overall performance of the system.
  • Operating Voltage: The device operates within a range of 2.7V to 3.6V, compatible with most low-power and standard voltage requirements in modern electronics.
  • Temperature Range: It is designed to perform reliably across a wide temperature range, typically from -40°C to +85°C, making it suitable for harsh environments.
  • Programming and Erasure: The flash memory can be electrically programmed and erased, allowing for easy updates and data management.
  • Package: The M58LW032D110ZA6 is available in a 64-ball BGA (Ball Grid Array) package, which is ideal for space-constrained applications due to its small footprint and efficient heat dissipation.

Applications

This flash memory chip is versatile and can be used in a variety of sectors including:

  • Automotive control units
  • Industrial automation systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

The M58LW032D110ZA6 from STMicroelectronics is a robust and reliable flash memory solution that meets the needs of complex and demanding applications. Its combination of capacity, speed, and flexibility makes it a preferred choice for designers and engineers looking for a memory component that will keep their systems running efficiently and effectively.

You May Also Be Interested in

Intel
Lowest to $8.1612
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess