EN
  • EN
  • DE
  • IT

M58LW064D110ZA6

Part No M58LW064D110ZA6
Manufacturer STMicroelectronics
Catalog Flash
Description IC FLASH 64MBIT 110NS 64TBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (8M x 8, 4M x 16)
Access Time 110ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-TBGA (10x13)
Win Source Part Number 207163-M58LW064D110ZA6
Ultra Librarian 3D Model Ultra Librarian M58LW064D110ZA6 CAD Model

Description

The M58LW064D110ZA6 is a cutting-edge flash memory device from the renowned semiconductor manufacturer, STMicroelectronics. This high-performance product is designed to cater to a wide range of applications that require reliable and fast non-volatile memory solutions. With its advanced features and robust design, the M58LW064D110ZA6 is an ideal choice for automotive, industrial, and consumer electronics sectors.

Key Features

  • Memory Capacity: The device comes with a 64 Mbit (8 MB) memory capacity, which is ample space for storing firmware, boot code, or user data.
  • Access Time: It offers fast access times, enabling high-speed operations for systems that require quick boot or frequent data retrieval.
  • Package: Encased in a 48-ball TBGA package, the M58LW064D110ZA6 is designed for space-efficient PCB layouts and is suitable for compact electronic assemblies.
  • Operating Voltage: The memory operates within a power supply voltage range of 2.7V to 3.6V, making it compatible with various low-power applications.
  • Temperature Range: It is designed to perform reliably across a wide temperature range, typically from -40°C to +85°C, ensuring stability in diverse operating environments.
  • Interface: The device features a flexible memory interface that is compatible with most microprocessors, offering ease of integration into different system architectures.

Applications

The M58LW064D110ZA6 is versatile and can be used in a variety of applications. In the automotive industry, it can be integrated into engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). Industrial applications include programmable logic controllers (PLCs), robotics, and networking equipment. It is also suitable for consumer electronics, such as smart appliances, gaming consoles, and digital cameras.

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability, and the M58LW064D110ZA6 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by customers. Furthermore, STMicroelectronics provides comprehensive technical support and documentation, making it easier for engineers and designers to implement the M58LW064D110ZA6 into their projects.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.5127
Cypress Semiconductor Corp
NOR Flash Parallel 3.3V 32Mbit 4M x 8bit 100ns 40-Pin TSOP
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.7516
Winbond Electronics
64Mb Serial NOR Flash 133MHz XSON8
Lowest to $9.3835
ON Semiconductor
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 120 ns 32-PLCC (11.43x13.97)
Need more? Email Us
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x5)
Lowest to $1.5435
Toshiba Semiconductor and Storage
32G-BIT Nand Flash Memory
Lowest to $46.7947
Macronix
IC FLASH 1GBIT PARALLEL 48TSOP / FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 48-TSOP
Lowest to $11.9598
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6868

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess