EN
  • EN
  • DE

M68AW127BM70MC6U

Part No M68AW127BM70MC6U
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 17 b
Mounting SMD (SMT)
Case / Package SO
Density 1 Mb
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 32
Number of Ports 1
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074369-M68AW127BM70MC6U
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M68AW127BM70MC6U CAD Model

Description

The M68AW127BM70MC6U is a high-performance memory component manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is a non-volatile memory module designed to provide a robust storage solution for a wide range of electronic applications.

Key Features

  • Memory Capacity: The M68AW127BM70MC6U boasts a substantial memory capacity, making it suitable for applications requiring a significant amount of data storage.
  • Speed: With a fast access time, this memory component ensures quick data retrieval, contributing to the overall efficiency of electronic systems.
  • Endurance: The device is built to withstand a high number of write cycles, providing long-term reliability for applications where data is frequently updated.
  • Low Power Consumption: Designed with energy efficiency in mind, the M68AW127BM70MC6U helps to reduce the power requirements of the systems it is integrated into, which is crucial for battery-powered devices.
  • Temperature Range: The memory module operates effectively across a wide temperature range, ensuring consistent performance in various environmental conditions.

Applications

The M68AW127BM70MC6U is versatile and can be used in numerous applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Medical devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M68AW127BM70MC6U is no exception. It is manufactured with the highest standards to ensure it meets the rigorous demands of modern electronic applications.

Technical Support and Availability

STMicroelectronics provides comprehensive technical support for the M68AW127BM70MC6U, including detailed datasheets, application notes, and customer support services. The product is available through various distributors, ensuring easy accessibility for designers and manufacturers worldwide.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess