EN
  • EN
  • DE

ATMXT224S-ATR

Part No ATMXT224S-ATR
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description MaxTouch Auto - 224ch TS Sensor IC TQFP64 autograde 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1046915-ATMXT224S-ATR
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT224S-ATR CAD Model

Description

Microchip Technology ATMXT224S-ATR Touch Sensor

The ATMXT224S-ATR is a sophisticated touch sensor IC from Microchip Technology, designed to deliver high-performance touch sensing capabilities for a wide range of applications. This integrated circuit is part of Microchip's maXTouch® S series, which is renowned for its advanced touch technologies that provide superior touch interfaces for electronic devices.

The ATMXT224S-ATR is equipped with 224 nodes of touch sensing, allowing it to support touchscreens with fine touch resolution and responsiveness. The chip can handle up to 2 simultaneous touches, making it ideal for small touch-enabled devices such as smartwatches, fitness trackers, and other wearable technology. It also features a slim form factor that can be easily integrated into compact devices without compromising on performance.

One of the key features of the ATMXT224S-ATR is its low power consumption, which is critical for battery-operated devices. The power-saving technology embedded within the IC ensures that devices can maintain long battery life while providing a seamless touch experience. Additionally, the chip supports various power modes, including an active mode for quick touch response and a low-power mode for when the device is idle.

The ATMXT224S-ATR also boasts robust noise immunity, ensuring that touch performance is not affected by electronic noise that can be present in challenging environments. This makes the chip a reliable choice for industrial applications and consumer electronics where consistent touch performance is essential.

With the capability to interface with a host microcontroller via an I2C connection, the ATMXT224S-ATR offers flexibility and ease of integration into various system architectures. Moreover, the chip is supported by Microchip's comprehensive suite of development tools, which assists designers in streamlining the product development process.

Overall, the ATMXT224S-ATR from Microchip Technology is a high-quality touch sensor IC that combines efficiency, performance, and ease of integration, making it an excellent choice for developers looking to enhance the touch interface of their next-generation electronic devices.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess