STMicroelectronics M68AW511AL70NC6 Memory Module
The M68AW511AL70NC6 from STMicroelectronics is a high-performance, non-volatile memory module designed to meet the rigorous demands of modern electronic applications. This memory device is a part of the M68AW series, which is well-regarded for its reliability and efficiency in storing and retrieving data.
With a storage capacity of 512 Kbit, the M68AW511AL70NC6 provides ample space for firmware, user settings, or any critical data that must be preserved across power cycles. It operates at a voltage range of 2.7V to 3.6V, making it suitable for use in low-power applications. Its access time of 70ns ensures quick data retrieval, which is essential for high-speed operations.
The memory module comes in a 44-Pin SOIC package, which is widely used and easy to integrate into various circuit designs. This compact form factor allows it to fit into space-constrained applications while still offering a substantial amount of data storage.
One of the key features of the M68AW511AL70NC6 is its parallel interface, which provides a straightforward connection to microcontrollers and other digital circuits. This interface enables fast and efficient data transfer, which is critical for applications requiring high data throughput.
Furthermore, the M68AW511AL70NC6 boasts a wide temperature range, functioning reliably between -40°C and +85°C. This makes it an excellent choice for industrial and automotive applications where operating conditions can be extreme.
In summary, the M68AW511AL70NC6 is a robust and reliable memory solution that combines a generous storage capacity with fast access times and a convenient package. Its compatibility with a wide range of voltages and temperatures, along with the ease of integration provided by its parallel interface, makes it a versatile choice for designers looking to incorporate non-volatile memory into their systems.
Whether used in consumer electronics, automotive systems, or industrial controls, the STMicroelectronics M68AW511AL70NC6 stands out as a dependable and efficient memory module that ensures data integrity and provides quick access to stored information.