Product Overview: M74HC05M1R by STMicroelectronics
The M74HC05M1R is a high-speed CMOS hex inverter produced by STMicroelectronics, renowned for their innovative semiconductor solutions. This particular integrated circuit is designed to deliver robust performance for a wide range of applications requiring logic inversion with open-drain outputs. The M74HC05M1R is a variant of the 74HC05 model, which is part of the high-speed CMOS family known for its low power consumption and high noise immunity.
Key Features
- Logic Type: Hex Inverter with Open Drain Outputs
- Operating Voltage Range: 2V to 6V, providing flexible compatibility with various logic levels and power supplies.
- High-Speed Performance: Propagation delay times are minimized, ensuring quick response times for critical applications.
- Low Power Consumption: CMOS technology ensures that the device consumes minimal power, making it ideal for battery-powered devices.
- High Noise Immunity: Offers excellent resistance to electrical noise, a common challenge in industrial and consumer electronic environments.
Applications
The versatile nature of the M74HC05M1R allows it to be used in a variety of applications, including:
- Logic inversion tasks
- Signal processing
- Interface circuits
- Control systems
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The M74HC05M1R is manufactured with stringent quality control processes, ensuring reliable performance and longevity. It is designed to meet or exceed industry standards for operational stability and durability.
Package and Availability
The M74HC05M1R comes in a SO-14 (Small Outline Package) which is surface-mountable, making it suitable for compact PCB layouts and automated assembly processes. The device is available for order in various quantities, catering to both small-scale projects and large-volume production requirements.
For detailed specifications, technical datasheets, and further information on ordering or sample requests, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives.