EN
  • EN
  • DE

M74HC266B1R

Part No M74HC266B1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE XNOR OD 4CH 2-INP 14DIP / XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr STMicroelectronics
Series 74HC
Package Tube
Product Status Obsolete
Logic Type XNOR (Exclusive NOR)
Number of Circuits 4
Number of Inputs 2
Features Open Drain
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low -, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Supplier Device Package 14-DIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74HC266
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 25
Win Source Part Number 1029315-M74HC266B1R
Ultra Librarian 3D Model Ultra Librarian M74HC266B1R CAD Model

Description

Overview of STMicroelectronics M74HC266B1R

The M74HC266B1R is a high-speed CMOS quad exclusive NOR gate integrated circuit designed and manufactured by STMicroelectronics. This product is part of the HC (High-speed CMOS) family, which is known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The M74HC266B1R is engineered to operate with a power supply range of 2V to 6V, providing a flexible solution for various application requirements.

Key Features

  • Logic Type: Quad 2-Input Exclusive NOR Gate
  • Package: The device comes in a DIP-14 (Dual In-line Package) form factor, offering ease of handling and integration into a wide range of electronic assemblies.
  • Supply Voltage Range: 2V to 6V, accommodating a variety of operating conditions and ensuring compatibility with both low and standard voltage systems.
  • High-Speed Performance: The M74HC266B1R is designed to deliver fast response times, making it suitable for high-speed logic operations.
  • Low Power Consumption: Inherent to the CMOS technology, this device exhibits low power dissipation, contributing to energy-efficient designs.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, ensuring adequate current to downstream components.
  • Pin and Function Compatibility: The inputs and outputs are fully compatible with LSTTL outputs, which allows for easy integration into existing designs without the need for level shifting.

Applications

The versatility of the M74HC266B1R makes it suitable for a multitude of applications, ranging from signal processing and data manipulation to complex logic circuits. Its high-speed performance and low power consumption are particularly beneficial in battery-operated devices, portable electronics, and any system where power efficiency is a critical factor.

Quality and Reliability

STMicroelectronics ensures that the M74HC266B1R meets rigorous quality and reliability standards. Each device undergoes comprehensive testing to guarantee performance in a variety of environmental conditions. Customers can rely on this component for consistent operation and longevity in their electronic projects.

Overall, the M74HC266B1R from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient quad exclusive NOR gate solution.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess