EN
  • EN
  • DE

M74HC30M1R

Part No M74HC30M1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description 8 INPUT NAND GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 308946-M74HC30M1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC30M1R CAD Model

Description

STMicroelectronics M74HC30M1R Integrated Circuit

The M74HC30M1R is a high-speed CMOS 8-input NAND gate fabricated with silicon gate C2MOS technology from the renowned semiconductor manufacturer, STMicroelectronics. This integrated circuit is designed to operate with a supply voltage range of 2V to 6V, providing users with a versatile and reliable solution for their digital logic circuit needs.

This device features eight input terminals which allow it to perform the NAND function, which is a fundamental building block in digital electronics. The M74HC30M1R is capable of driving 10 LSTTL loads, making it compatible with a variety of digital systems. With its balanced propagation delays and high noise immunity, this IC ensures stable and efficient operation in a wide range of applications.

The low power consumption is a key advantage of the M74HC30M1R, as it combines the high drive capabilities of bipolar with the low power characteristics of CMOS devices. This makes it ideal for use in battery-powered devices and other power-sensitive applications. Additionally, the IC provides a pin and function compatibility with the series 74LS logic family, which allows for easy integration or replacement in existing designs without significant redesign.

The M74HC30M1R is provided in a small and convenient SO-14 package, which is suitable for automated assembly processes and space-constrained applications. The operating temperature range of -55°C to +125°C ensures that the device can perform reliably in a variety of environmental conditions, making it a robust choice for industrial and commercial products.

Key features of the M74HC30M1R include:

  • High speed: tPD = 15 ns (typ) at VCC = 6V
  • Low power dissipation: ICC = 1µA (max) at 25°C
  • High noise immunity: VNIH and VNIL = 28% VCC (min)
  • Power down protection provided on all inputs and outputs
  • Pin and function compatible with 74LS series

The M74HC30M1R is a testament to STMicroelectronics' commitment to providing advanced and reliable integrated circuits for a broad range of electronic applications. Whether used in complex computing systems or simple logic puzzles, this IC delivers performance and flexibility that designers and engineers can trust.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,035 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess